EN
  • EN
  • DE

DELL A7485907 - 1U Rack LED Console with 18.5in KKM LCD, UK

Part No DELL A7485907 - 1U Rack LED Console with 18.5in KKM LCD, UK
Manufacturer Dell
Catalog Uncategorized
Description DELL A7485907
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1394468-DELL A7485907 - 1U Rack LED Console with 18.5in KKM LCD, UK
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL A7485907 - 1U Rack LED Console with 18.5in KKM LCD, UK CAD Model

Description

The DELL A7485907 is an expertly designed 1U Rack LED Console that presents an 18.5-inch Keyboard, Video Monitor (KKM) LCD display tailored for efficient server management and monitoring in IT and data center environments, specifically for the UK market. This console unit combines a vibrant, widescreen LCD with LED backlight technology to deliver outstanding visual clarity, enhanced by energy-efficient operation. The sleek 1U form factor ensures a minimal footprint in server racks, making it ideal for space-sensitive setups while offering a comprehensive monitoring and interaction interface with integrated keyboard and mouse functionality. Easy to install and compatible with a wide range of server models, the A7485907 provides a robust, reliable solution for IT professionals tasked with high-level server maintenance and control tasks. Its durable construction and thoughtful design underscore DELL's commitment to quality, making it an indispensable asset for any modern IT infrastructure in need of streamlined, direct server access capabilities.

You May Also Be Interested in

TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess