EN
  • EN
  • DE

DELL C2472 - 39320A DUAL SCSI controller

Part No DELL C2472 - 39320A DUAL SCSI controller
Manufacturer Dell
Catalog Controllers
Description 39320A DUAL SCSI controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389426-DELL C2472 - 39320A DUAL SCSI controller
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C2472 - 39320A DUAL SCSI controller CAD Model

Description

The DELL C2472 is a high-performance DUAL SCSI controller, embodying the 39320A model, designed to offer superior connectivity and data transfer speeds for SCSI devices. This controller supports a wide range of SCSI peripherals, enabling businesses to utilize their existing storage infrastructure efficiently. The dual-channel architecture allows for simultaneous data processing, significantly enhancing throughput and reducing data access times. This feature is particularly beneficial in environments with high storage demands, such as server clusters, database servers, and high-availability storage systems. The PCI interface of the DELL C2472 ensures broad compatibility with a variety of server and workstation platforms, offering an effective solution for extending the life and performance of SCSI-based storage systems. With its robust design and advanced features, the DELL C2472 SCSI controller is an excellent choice for enterprises looking to maximize their data handling capabilities while maintaining reliability and stability within their IT infrastructure.

You May Also Be Interested in

Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess