EN
  • EN
  • DE

DELL C6400-7NN9G - PowerEdge C6420 7NN9G NO DISK ARRAY

Part No DELL C6400-7NN9G - PowerEdge C6420 7NN9G NO DISK ARRAY
Manufacturer Dell
Catalog Server
Description PowerEdge C6420 7NN9G NO DISK ARRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396128-DELL C6400-7NN9G - PowerEdge C6420 7NN9G NO DISK ARRAY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C6400-7NN9G - PowerEdge C6420 7NN9G NO DISK ARRAY CAD Model

Description

Product ID 873, known as the DELL C6400-7NN9G, introduces the PowerEdge C6420, a solution meticulously designed for high-efficiency computing with no internal disk array. This characteristic positions the server as an ideal candidate for environments prioritizing external storage solutions or those seeking to leverage cloud storage or software-defined storage architectures. The absence of an internal disk array translates to a sleeker design, leaving more room for cooling and potentially reducing the overall energy consumption of the server. The PowerEdge C6420 model is renowned for its scalability and density, offering a modular design that supports up to 4 nodes in a 2U chassis. This unique composition provides exceptional flexibility, facilitating independent serviceability of nodes and allowing for varied configurations that suit distinct computational needs or workloads. The 7NN9G configuration denotes a specific setup that, while lacking an internal disk storage component, does not compromise on performance, networking capabilities, or processing power. It is engineered to support high-performance computing (HPC), large-scale virtualization, and workloads requiring substantial computational efficiency. Featuring the latest Intel Xeon processors, extensive memory options, and advanced cooling techniques, the C6420 ensures peak performance and reliability. Its architecture is devised to meet the challenges of modern data centers, emphasizing speed, resilience, and expandability. For organizations that are navigating the complexities of data-intensive applications or exploring the frontiers of scientific research, the DELL C6400-7NN9G embodies a robust, scalable, and efficient server platform that aligns impeccably with the dynamics of contemporary computing demands.

You May Also Be Interested in

Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess