EN
  • EN
  • DE

LENOVO 425262G - x3250 M3, Xeon 4C X3460 2.8GHz/1333MHz/8MB,

Part No LENOVO 425262G - x3250 M3, Xeon 4C X3460 2.8GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description IBM eServer System x3250 M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432599-LENOVO 425262G - x3250 M3, Xeon 4C X3460 2.8GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425262G - x3250 M3, Xeon 4C X3460 2.8GHz/1333MHz/8MB, CAD Model

Description

The LENOVO 425262G, situated in the x3250 M3 server series, stands out as a compact yet powerful server solution optimized for small to medium-sized business applications. The heart of this server is the Intel Xeon 4C X3460 processor, which clocks in at 2.8GHz, providing ample performance for processing tasks, file-serving, and web hosting. With a quad-core setup and 8MB of cache, the X3460 processor is capable of handling concurrent tasks efficiently, making it suitable for a wide range of business applications. The x3250 M3 model emphasizes a balance between performance and energy efficiency, offering a 1333MHz bus speed that contributes to its responsive operation while maintaining a low power consumption profile. This server provides scalability in terms of memory and storage, allowing businesses to customize it according to their needs. Its 1U form factor is designed for easy integration into existing rack environments, making it an excellent choice for companies looking to expand their computing resources without a significant spatial footprint.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess