EN
  • EN
  • DE

XC95108-7PQG160C

Part No XC95108-7PQG160C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5V in-system programmable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281924-XC95108-7PQG160C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95108-7PQG160C CAD Model

Description

The XC95108-7PQG160C is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx. It belongs to the XC9500 family, known for its fast propagation delays and high levels of integration. This device is designed for a wide range of logic applications, including address decoding, peripheral control, and state machine implementation.

Applications

  • Address Decoding
  • Peripheral Control
  • State Machine Implementation
  • Glue Logic Replacement
  • Interface Bridging

Features

  • 108 Macrocells: Provides 108 macrocells for implementing complex logic functions.
  • Fast Propagation Delay: Offers a fast propagation delay of 7.5 ns, ensuring high-speed operation.
  • High I/O Count: Features a high number of I/O pins for interfacing with external devices.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy design updates.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Advanced Feature Set: Includes advanced features such as programmable slew rate control and output enable control.
  • 160-Pin PQFP Package: Available in a 160-pin PQFP (Plastic Quad Flat Pack) package.

Benefits

  • High Performance: Fast propagation delay enables high-speed operation in demanding applications.
  • Flexibility: Programmable logic allows for flexible design changes and customization.
  • Reduced Board Space: High level of integration reduces board space requirements.
  • Simplified Design Updates: In-system programmability simplifies design updates and reduces development time.
  • Lower Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details

The XC95108-7PQG160C requires a 3.3V power supply. It is programmed using Xilinx's development tools, such as ISE or Vivado. The CPLD is non-volatile, meaning that it retains its configuration even when power is removed. This device is commonly used in embedded systems, industrial control systems, and communication equipment. The programmable slew rate control feature allows designers to optimize signal integrity and reduce electromagnetic interference (EMI). The in-system programmability feature is particularly useful for prototyping and debugging.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1737 $66.5211
7+ $18.1936 $127.3552
10+ $17.6253 $176.2530
14+ $17.0570 $238.7980
18+ $16.4876 $296.7768
24+ $14.7828 $354.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess