EN
  • EN
  • DE

DELL CFXHM - HEATSINK 80W T140

Part No DELL CFXHM - HEATSINK 80W T140
Manufacturer Dell
Catalog Heatsink
Description HEATSINK 80W T140
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393066-DELL CFXHM - HEATSINK 80W T140
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CFXHM - HEATSINK 80W T140 CAD Model

Description

The DELL CFXHM is a specially designed heatsink for the Dell PowerEdge T140 server, optimized for CPUs with a Thermal Design Power (TDP) of up to 80 watts. This heatsink plays a crucial role in the server's thermal management system, ensuring that the processor remains cool under various operational conditions. Constructed with high-grade materials, the CFXHM is engineered to efficiently absorb and dissipate heat, keeping the CPU within optimal temperature ranges for stable and reliable performance. Its design is specifically tailored for the PowerEdge T140, enabling a seamless fit and straightforward installation process. Utilizing the DELL CFXHM heatsink in your T140 server helps in preventing thermal-related performance bottlenecks, thus ensuring smooth running of applications and prolonging the lifespan of the server's components. It is an essential upgrade or replacement part for maintaining the health and efficiency of the PowerEdge T140 server.

You May Also Be Interested in

HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
Hewlett Packard Enterprise 508955-001. Type: Heatsink/RadiatiorBulldozer type. Includes processor alcohol pad.
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Standard Heatsink for DL380 G10+
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
HP Heatsink CPU1 for BL465 G7
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess