EN
  • EN
  • DE

DELL DPHJ8 - CABLE GPU Power R7525 12pin to dual 8pin

Part No DELL DPHJ8 - CABLE GPU Power R7525 12pin to dual 8pin
Manufacturer Dell
Catalog Cables
Description CABLE GPU Power R7525 12pin to dual 8pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388668-DELL DPHJ8 - CABLE GPU Power R7525 12pin to dual 8pin
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DPHJ8 - CABLE GPU Power R7525 12pin to dual 8pin CAD Model

Description

The DELL DPHJ8 is a specialized GPU power cable designed to connect high-performance graphics processing units (GPUs) to the Dell PowerEdge R7525 server. This cable features a unique configuration with a 12-pin connector on one end and dual 8-pin connectors on the other end, accommodating the power requirements of advanced GPUs. It provides a reliable and secure power connection, ensuring that GPUs operate at optimal performance levels without interruption. Constructed with high-quality materials, the DPHJ8 is built to withstand the rigorous demands of continuous, high-load GPU operations, making it an invaluable asset for data centers, research institutions, and businesses working on graphics-intensive applications, artificial intelligence, machine learning, and deep learning projects. The cable's design allows for easy and straightforward installation, integrating seamlessly into the PowerEdge R7525 server and ensuring compatibility with a wide range of GPUs. By enabling the use of powerful graphics cards, the DELL DPHJ8 GPU power cable significantly enhances the computational capabilities and efficiency of servers, driving innovation and progress in various fields.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess