EN
  • EN
  • DE

DELL EPYC7502P - AMD EPYC 7502P 2.50GHz 32C 128M 180W

Part No DELL EPYC7502P - AMD EPYC 7502P 2.50GHz 32C 128M 180W
Manufacturer Dell
Catalog CPU
Description AMD EPYC 7502P 2.50GHz 32C 128M 180W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390037-DELL EPYC7502P - AMD EPYC 7502P 2.50GHz 32C 128M 180W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL EPYC7502P - AMD EPYC 7502P 2.50GHz 32C 128M 180W CAD Model

Description

The DELL EPYC7502P CPU is engineered to address the demanding needs of modern data centers and enterprise-level computation tasks. It is part of the AMD EPYC Rome series, showcasing groundbreaking performance with its 32 cores and 64 threads architecture. Running at a base clock speed of 2.50GHz, which can boost up to 3.35GHz, it is designed to handle a vast array of operations simultaneously, enhancing throughput and overall system efficiency. The CPU boasts a substantial 128MB L3 cache, which substantially reduces data retrieval times by storing important data close to the processing core. With a thermal design power (TDP) of 180W, it balances performance output with energy consumption effectively. The EPYC 7502P supports a massive memory capacity, offering 8 memory channels and supporting up to 4TB of DDR4 memory at speeds of up to 3200MHz. This capability ensures that the system will not bottleneck through data-intensive applications, making it ideal for applications in virtualization, cloud computing, and HPC (High-Performance Computing) environments. The processor also features 128 lanes of PCIe 4.0, offering vast connectivity options and bandwidth for peripherals and network connections, making it a cornerstone for building versatile and high-performance server architecture.

You May Also Be Interested in

EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess