EN
  • EN
  • DE

DELL HMA81GU7CJR8N-VK - 8GB 1Rx8 PC4-21300V-E DDR4-2666MH UDIMM

Part No DELL HMA81GU7CJR8N-VK - 8GB 1Rx8 PC4-21300V-E DDR4-2666MH UDIMM
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL HMA81GU7CJR8N-VK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393999-DELL HMA81GU7CJR8N-VK - 8GB 1Rx8 PC4-21300V-E DDR4-2666MH UDIMM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMA81GU7CJR8N-VK - 8GB 1Rx8 PC4-21300V-E DDR4-2666MH UDIMM CAD Model

Description

The DELL HMA81GU7CJR8N-VK represents the next generation in server and workstation memory technology, offering an 8GB capacity that significantly enhances system capabilities without incurring the high costs associated with larger modules. Utilizing the latest DDR4 technology, this module operates at a frequency of 2666MHz (PC4-21300V-E), offering remarkable improvements in transfer rates, energy efficiency, and reliability over preceding DDR3 modules. The 'E' in PC4-21300V-E is indicative of ECC (Error-Correcting Code) UDIMM, a memory feature that detects and corrects common kinds of internal data corruption. This attribute is essential for business-critical systems where data accuracy is paramount. Moreover, the '1Rx8' configuration denotes a single rank module with 8 bits of data width, optimizing the module for maximum compatibility and performance in systems that do not support higher-ranked modules. Specifically engineered for compatibility with Dell's range of servers and workstations, the DELL HMA81GU7CJR8N-VK is well-suited for users seeking to upgrade their systems for enhanced multitasking capabilities, more efficient operation of complex applications, and an overall smoother computing experience.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess