EN
  • EN
  • DE

DELL J7W3K - RISER BOARD R740 R740XD 2A 2x8 1x16

Part No DELL J7W3K - RISER BOARD R740 R740XD 2A 2x8 1x16
Manufacturer Dell
Catalog Spare Parts
Description RISER BOARD R740 R740XD 2A 2x8 1x16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396761-DELL J7W3K - RISER BOARD R740 R740XD 2A 2x8 1x16
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL J7W3K - RISER BOARD R740 R740XD 2A 2x8 1x16 CAD Model

Description

The DELL J7W3K Riser Board is an essential hardware component designed to boost the performance and expandability of the Dell PowerEdge R740 and R740XD servers. It features two 8-lane and one 16-lane PCI Express slots, providing ample bandwidth for high-speed peripherals and additional connectivity options. This riser board is specifically engineered to augment the server’s capabilities by supporting a wide range of expansion cards, including GPUs for high-performance computing, network cards for enhanced connectivity, and storage controllers for improved storage solutions. The DELL J7W3K is built to Dell's exacting standards, ensuring reliability and compatibility with the specified server models, making it a vital component for enterprises looking to maximize their server's performance and scalability.

You May Also Be Interested in

HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess