EN
  • EN
  • DE

DELL JKYYN-COMPELLENT - 480GB SSD 2.5 SAS 12G COMPELLENT MZILS480HEGR

Part No DELL JKYYN-COMPELLENT - 480GB SSD 2.5 SAS 12G COMPELLENT MZILS480HEGR
Manufacturer Dell
Catalog Hard Drives
Description 480GB SSD 2.5 SAS 12G COMPELLENT MZILS480HEGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391387-DELL JKYYN-COMPELLENT - 480GB SSD 2.5 SAS 12G COMPELLENT MZILS480HEGR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JKYYN-COMPELLENT - 480GB SSD 2.5 SAS 12G COMPELLENT MZILS480HEGR CAD Model

Description

The DELL JKYYN-COMPELLENT is an enterprise-grade solid-state drive (SSD) designed for optimal performance and reliability in Dell Compellent storage systems. This 480-gigabyte (GB) SSD comes in a 2.5-inch form factor and utilizes a 12Gbps Serial Attached SCSI (SAS) interface, ensuring high-speed data transfers and seamless integration with existing SAS infrastructures. The MZILS480HEGR model is specifically engineered to meet the demands of high-performance computing environments, offering swift access to data and significantly improved storage efficiency compared to traditional hard disk drives (HDDs). Tailored for Dell Compellent storage arrays, this SSD is optimized for mixed-use applications, supporting a wide range of workloads from high transactional databases to streaming services with its balanced read/write performance. It incorporates advanced features such as error correction code (ECC) and wear-leveling algorithms to enhance data integrity and extend the drive's lifespan. The JKYYN-COMPELLENT SSD also features power loss protection to safeguard against data loss during unexpected power outages, making it a secure and reliable storage solution for critical enterprise applications.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess