EN
  • EN
  • DE

DELL K7F3P - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6

Part No DELL K7F3P - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395750-DELL K7F3P - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL K7F3P - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6 CAD Model

Description

The DELL K7F3P Railkit is a comprehensive mounting solution designed to accommodate a wide range of Dell PowerEdge servers, including the R510, R515, R520, R720, R720XD, R730, R730XD, and R820 models. This versatile railkit is engineered to support both the installation and secure mounting of servers within a data center's rack infrastructure. It features a robust design, crafted from high-grade materials to ensure durability and stability, paramount for maintaining server performance under the operational stress of a dynamic data center environment. The K7F3P Railkit facilitates a straightforward installation process, reducing the time and effort required to deploy servers. Its precision engineering allows for easy alignment and smooth sliding mechanism, greatly enhancing server accessibility for maintenance and upgrades. Equipped with this railkit, IT professionals can ensure that their PowerEdge servers are optimally mounted, providing both secure housing and ease of access, crucial for efficient data center management.

You May Also Be Interested in

CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess