EN
  • EN
  • DE

DELL KW2GG - PowerConnect N3024P 24x1GB BASE-T 2x10GB SFP+ PoE

Part No DELL KW2GG - PowerConnect N3024P 24x1GB BASE-T 2x10GB SFP+ PoE
Manufacturer Dell
Catalog Switch
Description PowerConnect N3024P 24x1GbE 2x10GbE SFP+ POE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397642-DELL KW2GG - PowerConnect N3024P 24x1GB BASE-T 2x10GB SFP+ PoE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KW2GG - PowerConnect N3024P 24x1GB BASE-T 2x10GB SFP+ PoE CAD Model

Description

The DELL KW2GG PowerConnect N3024P switch is a robust and efficient networking solution, designed to meet the demands of modern businesses and enterprises. This 24-port switch offers Gigabit Ethernet capabilities, providing high-speed network connectivity for a wide range of devices. Additionally, its 2x10Gb SFP+ ports enable high-bandwidth connections to network backbones or high-speed servers for improved overall network performance. One of the standout features of the N3024P is its Power over Ethernet (PoE) capability, which simplifies the deployment of network devices such as wireless access points, IP cameras, and VoIP phones by delivering power and data over a single Ethernet cable. This not only reduces cabling requirements but also allows for more flexible placement of devices. The switch also supports advanced networking features such as VLANs, QoS, and Layer 3 routing, offering enhanced security, traffic prioritization, and efficient data routing. Engineered for scalability and reliability, the PowerConnect N3024P is an ideal choice for businesses looking to optimize their network infrastructure.

You May Also Be Interested in

CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess