EN
  • EN
  • DE

DELL M386A8K40BMB-CRC - 64GB 4Rx4 PC4-19200T DDR4-2400MHz

Part No DELL M386A8K40BMB-CRC - 64GB 4Rx4 PC4-19200T DDR4-2400MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 64GB 4Rx4 PC4-19200T DDR4-2400MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393719-DELL M386A8K40BMB-CRC - 64GB 4Rx4 PC4-19200T DDR4-2400MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M386A8K40BMB-CRC - 64GB 4Rx4 PC4-19200T DDR4-2400MHz CAD Model

Description

The DELL M386A8K40BMB-CRC is a high-capacity 64GB DDR4 memory module, specifically designed to meet the demands of high-performance computing environments. Operating at a speed of 2400MHz and classified under the PC4-19200T specification, it significantly boosts the data transfer rate, helping alleviate bottlenecks in server and workstation operations. Employing a 4Rx4 configuration, this module is engineered for maximum data reliability and throughput, which is critical in enterprise applications and data centers. DDR4 technology incorporated in this module represents a significant advancement over previous-generation DDR3 memory, offering higher frequencies, greater bandwidth, and reduced power consumption. This renders the module particularly suitable for energy-efficient operations in data-intensive applications. It is equipped with ECC (Error-Correcting Code) capabilities, ensuring that data corruption is detected and corrected in real-time, essential for mission-critical systems where data integrity is of utmost importance. Designed for compatibility with a wide range of Dell servers and workstations, the DELL M386A8K40BMB-CRC offers a seamless upgrade path for enhancing system performance and capacity, thereby extending the lifecycle of existing infrastructure. The module's robust construction and stringent quality controls guarantee reliability and durability, making it a trustworthy choice for businesses aiming for continuous operation and long-term dependability.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess