EN
  • EN
  • DE

DELL MO-407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP MicroOptics

Part No DELL MO-407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP MicroOptics
Manufacturer Dell
Catalog Sfp
Description 1000BASE-LX 1310nm wavelenght 10KM SFP MicroOptics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396706-DELL MO-407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP MicroOptics
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MO-407-BBOO - 1000BASE-LX 1310nm wavelenght 10KM SFP MicroOptics CAD Model

Description

The DELL MO-407-BBOO is a high-quality SFP (Small Form-factor Pluggable) transceiver that offers dependable long-range connectivity and networking performance. Designed for use in Gigabit Ethernet and fiber channel networks, it operates at a 1310 nm wavelength and is capable of transmitting data over distances of up to 10 kilometers. This makes it an ideal solution for connecting distributed networks or extending the reach of metropolitan area networks. The transceiver supports the 1000BASE-LX standard, ensuring compatibility with a broad range of networking equipment and providing a seamless integration into existing infrastructures. Its compact form factor allows for efficient utilization of network equipment slots, enabling scalability and flexibility in network design. The MO-407-BBOO is engineered for low power consumption, reducing operational costs and supporting environmental sustainability initiatives. With its robust performance and reliability, the DELL MO-407-BBOO is a strategic choice for enterprises looking to enhance their network capabilities with long-distance connectivity options.

You May Also Be Interested in

HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess