EN
  • EN
  • DE

DELL MT18HTF6472Y-40EB2 - 512MB 1Rx4 PC2-3200R DDR2-400MHz

Part No DELL MT18HTF6472Y-40EB2 - 512MB 1Rx4 PC2-3200R DDR2-400MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 512MB 1Rx4 PC2-3200R DDR2-400MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393464-DELL MT18HTF6472Y-40EB2 - 512MB 1Rx4 PC2-3200R DDR2-400MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MT18HTF6472Y-40EB2 - 512MB 1Rx4 PC2-3200R DDR2-400MHz CAD Model

Description

The DELL MT18HTF6472Y-40EB2 is a specialized memory module designed to enhance the performance and capacity of select Dell servers with an additional 512MB of DDR2 memory. Operating at a speed of 400MHz, it provides an essential upgrade for older server models, allowing them to better handle current workloads and expand their service life. The PC2-3200R specification denotes RDIMM (Registered DIMM) technology, offering enhanced stability and reliability for server operations by incorporating a hardware register that buffers the commands sent to the memory. This feature is crucial for maintaining data integrity and system stability under heavy loads or during complex computational tasks. The 1Rx4 configuration indicates a single rank of four memory chips, efficiently balancing performance and compatibility. Engineered for precision compatibility with Dell's server platforms, this module adheres to stringent quality and testing standards, ensuring that it meets Dell's reliability criteria. The DELL MT18HTF6472Y-40EB2 memory module offers an affordable and reliable way to extend the capabilities of supported Dell servers, making it a valuable asset for businesses looking to maximize their IT infrastructure.

You May Also Be Interested in

Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess