EN
  • EN
  • DE

DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB

Part No DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB
Manufacturer Dell
Catalog Graphics
Description Intel 7120P 1.238GHz 61C 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1390595-DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB CAD Model

Description

The DELL N0WM8 introduces a powerful computing solution designed for high-performance computing (HPC) environments and intensive workloads. It features an Intel Xeon Phi 7120P processor, which operates at 1.238GHz and includes 61 cores, providing exceptional parallel computational power. With 16GB of onboard GDDR5 memory, it's capable of handling large datasets and complex calculations, making it suitable for scientific research, simulations, and data analysis. The Xeon Phi 7120P supports Intel's Many Integrated Core (MIC) architecture, enabling efficient parallel processing and optimizing performance for highly parallel applications. Its PCIe interface ensures compatibility with a wide range of systems and provides a high bandwidth connection for rapid data exchange. The DELL N0WM8's design focuses on maximizing computational density while maintaining energy efficiency, making it a reliable choice for data centers and research institutions looking to accelerate their computational capabilities.

You May Also Be Interested in

GIGABYTE Global
AORUS GeForce RTX 3080 XTREME 10G
Need more? Email Us
Supermicro
TESLA V100 32GB GPU SXM3 NVLINK
Need more? Email Us
GIGABYTE Global
AORUS GeForce RTX 3060 Ti Master 8G
Need more? Email Us
EVGA
GeForce RTX 3080 XC3 ULTRA HYBRID GAMING 10GB GDDR6X
Need more? Email Us
Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
ASUS
ROG-STRIX-RX580-T8G-GAMING
Need more? Email Us
EVGA
GeForce RTX 3080 FTW3 ULTRA GAMING 10GB GDDR6X
Need more? Email Us
Zotac
GAMING GeForce RTX 3080 Trinity OC White Edition
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess