EN
  • EN
  • DE

DELL NGC09 - HEATSINK 165W R730 CPU2

Part No DELL NGC09 - HEATSINK 165W R730 CPU2
Manufacturer Dell
Catalog Heatsink
Description HEATSINK 165W R730 CPU2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393058-DELL NGC09 - HEATSINK 165W R730 CPU2
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL NGC09 - HEATSINK 165W R730 CPU2 CAD Model

Description

The DELL NGC09 heatsink is specifically designed for the second CPU (CPU2) of the Dell PowerEdge R730, supporting processors with up to 165W TDP. It is an essential component for managing the thermal output of high-performance CPUs, ensuring that your server operates within safe temperature thresholds. The construction of the NGC09 heatsink allows for efficient heat absorption and dissipation, thanks to its high-quality materials and design optimized for the R730 server environment. This DELL heatsink helps in maintaining optimal CPU performance by preventing thermal throttling, which can occur when the processor gets too hot. The NGC09 model is easy to install, making it an ideal choice for system administrators looking to enhance their server's cooling capabilities or replace an existing heatsink. By keeping the CPU temperature in check, the DELL NGC09 heatsink helps in prolonging the life of the server's components, ensuring a reliable operation and safeguarding your IT investment.

You May Also Be Interested in

HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
HP Heatsink For ML110 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G9
Need more? Email Us
HP
HP Standard Heatsink for DL380 G10+
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess