EN
  • EN
  • DE

DELL PER620-SFF-10-KCKR5 - PowerEdge R620 10 Bay KCKR5 Ask for custom qoute

Part No DELL PER620-SFF-10-KCKR5 - PowerEdge R620 10 Bay KCKR5 Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R620 10 Bay KCKR5 Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396387-DELL PER620-SFF-10-KCKR5 - PowerEdge R620 10 Bay KCKR5 Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER620-SFF-10-KCKR5 - PowerEdge R620 10 Bay KCKR5 Ask for custom qoute CAD Model

Description

The DELL PowerEdge R620 KCKR5 represents a powerful and compact server solution, specifically designed to meet the demands of data centers where space is at a premium. This model features a 10-bay configuration, accommodating 10x 2.5"" Small Form Factor (SFF) drives, allowing for a blend of performance and storage capacity suitable for various applications, from web serving to database management. The KCKR5 identifier suggests a special configuration for which customers can request a custom quote, tailoring the server to specific workload or storage needs. The R620 is powered by Intel Xeon E5-2600 or E5-2600 v2 series processors, offering up to 24 cores in a dual-socket setup, which provides the computing muscle needed for virtualization and high-performance workloads. Despite its 1U form factor, the R620 supports up to 768GB of DDR3 memory, ensuring ample capacity for memory-intensive applications. The server's flexible network technology, including Dell's select network adapters, allows for significant data throughput and network flexibility, making it well-suited for environments that demand high bandwidth. In terms of management, Dell’s Integrated Dell Remote Access Controller (iDRAC) with Lifecycle Controller facilitates easy server management, providing administrators with comprehensive control over server health and deployment functions. Security is prioritized with features like a Trusted Platform Module (TPM) for secure boot and hardware encryption, making the R620 a trustworthy platform for handling sensitive data. Overall, the DELL PER620-SFF-10-KCKR5 PowerEdge R620 is an ideal solution for businesses looking for a high-density, performance-oriented server that does not compromise on scalability or security.

You May Also Be Interested in

IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess