EN
  • EN
  • DE

IBM 8205-E6B-8353 - P7 740 Server - 4-Core 3.3GHz - PVM Enterprise

Part No IBM 8205-E6B-8353 - P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Manufacturer IBM
Catalog Server
Description P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421014-IBM 8205-E6B-8353 - P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8205-E6B-8353 - P7 740 Server - 4-Core 3.3GHz - PVM Enterprise CAD Model

Description

The IBM 8205-E6B-8353, commonly known as the P7 740 server, is a dynamic infrastructure server that brings a new level of performance, availability, and energy efficiency to midsize business applications. Equipped with a 4-core processor running at 3.3GHz, it delivers robust processing power to handle complex workloads efficiently. The P7 740 is engineered with PowerVM Enterprise, IBM's advanced virtualization technology, facilitating superior server utilization, simplified management, and decreased operational costs. This model emphasizes reliability and scalability, featuring expandable options to meet the growing demands of businesses. Its innovative design supports a broad spectrum of applications, making it an ideal choice for critical tasks such as database management, analytics, and ERP systems. The server's focus on energy efficiency and compact footprint also aligns with organizations' green initiatives, reducing power consumption and saving on operational expenses. The IBM 8205-E6B-8353 server is a testament to IBM's commitment to providing versatile and powerful solutions that drive business growth and innovation.

You May Also Be Interested in

Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess