EN
  • EN
  • DE

LQH43MN270J01L

Part No LQH43MN270J01L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828273-LQH43MN270J01L
Ultra Librarian 3D Model Ultra Librarian LQH43MN270J01L CAD Model

Description

The LQH43MN270J01L is a shielded, wound inductor manufactured by Murata Electronics. This inductor is designed for power supply circuits where stable inductance and low electromagnetic interference (EMI) are essential. Its compact size and robust electrical characteristics make it suitable for a wide array of applications, particularly in space-constrained environments.

Applications:

  • DC-DC Converters: Used extensively in step-up, step-down, and inverting converters for efficient voltage regulation.
  • Power Supplies for Portable Devices: Ideal for integration into smartphones, tablets, laptops, and other battery-powered devices, ensuring reliable power delivery.
  • Noise Filtering: Employed in circuits to suppress unwanted noise and electromagnetic interference (EMI), enhancing signal integrity.
  • Voltage Regulators: Incorporated into voltage regulator modules for providing stable and clean power to sensitive components.
  • LED Lighting: Utilized in LED driver circuits to regulate current flow and ensure consistent illumination.

Features:

  • Small Size: Compact dimensions allow for high-density mounting on printed circuit boards, optimizing space utilization.
  • Shielded Construction: Effectively reduces electromagnetic interference (EMI), minimizing the impact on surrounding components.
  • High Current Capability: Designed to handle substantial current levels without saturation, ensuring stable performance under load.
  • Excellent Inductance Stability: Provides consistent inductance values over a broad range of operating temperatures, ensuring reliable operation.
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances, contributing to environmentally responsible designs.

Benefits:

  • Improved Power Efficiency: Minimizes power losses in DC-DC converters, leading to longer battery life in portable devices and reduced energy consumption.
  • Reduced EMI: Prevents interference with sensitive circuits, thereby enhancing overall system reliability and performance.
  • Compact Design: Enables the creation of smaller and lighter electronic devices, catering to the demand for miniaturization in modern electronics.
  • Stable Performance: Delivers consistent inductance values under various operating conditions, ensuring predictable and reliable operation in diverse environments.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact and promoting sustainable practices in electronics manufacturing.

Additional Details:

The LQH43MN270J01L features an inductance value of 27 μH (microhenries) with a tolerance of ±5%. It exhibits a relatively high self-resonant frequency (SRF), making it suitable for various power applications. It is designed for surface mount technology (SMT) and is typically supplied on tape and reel for automated assembly processes. The operating temperature range generally extends from -40°C to +85°C. The DC resistance (DCR) is kept low to minimize power dissipation due to resistive losses. The core material typically consists of a ferrite composition optimized for high permeability and low core losses at the operating frequencies. It's commonly used alongside integrated circuits in switched-mode power supply and other power management applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess