EN
  • EN
  • DE

S-24C16DI-K8T3U5

Part No S-24C16DI-K8T3U5
Manufacturer ABLIC U.S.A. Inc.
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 1MHZ 8TMSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 500 ns 8-TMSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr ABLIC Inc.
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 500 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package 8-TMSOP
Base Product Number S-24C16
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Other Names S-24C16DI-K8T3U5-ND,1662-1593-2,1662-1593-1,1662-1593-6
Standard Package 4,000
Win Source Part Number 1089813-S-24C16DI-K8T3U5
Ultra Librarian 3D Model Ultra Librarian S-24C16DI-K8T3U5 CAD Model

Description

The S-24C16DI-K8T3U5 is a 16Kbit (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by ABLIC U.S.A. Inc. This device utilizes a 2-Wire (I2C) serial interface, which simplifies integration into various electronic systems requiring non-volatile data storage. The EEPROM offers reliable data storage with a minimal number of external components and supports low-voltage operation, making it suitable for battery-powered devices and energy-efficient applications.

Applications:

  • Consumer electronics (e.g., Set-top boxes, DVD players, LCD TVs)
  • Industrial control systems (e.g., Programmable Logic Controllers (PLCs), data loggers)
  • Medical devices (e.g., Patient monitoring equipment, diagnostic tools)
  • Automotive electronics (e.g., Car audio systems, engine control units (ECUs))
  • Smart appliances (e.g., Smart refrigerators, washing machines)

Features:

  • Memory Size: 16Kbit (2048 x 8 bits)
  • Interface: 2-Wire (I2C) serial interface
  • Supply Voltage: 1.7V to 5.5V
  • Low Power Consumption: Low standby current and write current
  • Write Protection: Hardware write protection feature
  • Page Write: Up to 16 bytes can be written simultaneously
  • Endurance: Minimum 1 million write cycles
  • Data Retention: Minimum 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP-8

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is removed.
  • Easy Integration: Simple 2-Wire interface requires minimal external components.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
  • High Reliability: High endurance and data retention provide reliable long-term storage.
  • Write Protection: Prevents accidental data modification.

Additional Details:

The S-24C16DI-K8T3U5 communicates using the I2C protocol, which requires only two signal lines (SDA and SCL) for data transfer and clock synchronization. The device supports both byte write and page write operations, with the page write function allowing for faster data writes. A hardware write protection feature is included to prevent accidental overwrites of the stored data. The device operates over a wide voltage range, making it compatible with different microcontroller and system voltage levels. The SOP-8 package allows for easy surface mounting on printed circuit boards (PCBs).

This EEPROM is commonly used for storing configuration data, user settings, calibration parameters, and other non-volatile information in a variety of electronic devices. Its robust design and simple interface make it a suitable choice for many applications requiring reliable, low-power, and non-volatile memory.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess