EN
  • EN
  • DE

MBRB1660CT

Part No MBRB1660CT
Manufacturer Galaxy Semi-Conductor Holdings Limited
Description DUAL SCHOTTKY RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Galaxy Semi-Conductor Holdings Limited
Win Source Part Number 1216241-MBRB1660CT
Manufacturer Homepage www.galaxycn.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB1660CT CAD Model

Description

The MBRB1660CT is a Schottky Barrier Rectifier manufactured by Galaxy Semi-Conductor Holdings Limited. It is designed for high-efficiency rectification in power supplies, inverters, and other applications where low forward voltage drop and fast switching speeds are required.

Applications:

  • Switching Power Supplies: Used as a rectifier in the output stage.
  • High-Frequency Inverters: Rectifies AC voltage in inverters.
  • DC-DC Converters: Efficient rectification in DC-DC conversion circuits.
  • Free-Wheeling Diodes: Protects inductive loads from voltage spikes.
  • Polarity Protection: Prevents damage from reverse polarity connections.

Features:

  • Schottky Barrier Technology: Low forward voltage drop.
  • High Surge Current Capability: Withstands large surge currents.
  • Fast Switching Speed: Minimizes switching losses.
  • High Reliability: Robust construction for long-term stability.
  • Low Power Loss: Efficient operation reduces heat generation.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Reduced Heat Sink Requirements: Lower power loss means less heat generation.
  • Faster Switching Speeds: Suitable for high-frequency applications.
  • Increased System Reliability: Robust design ensures reliable operation.
  • Compact Design: Small package size saves board space.

Additional Details:

The MBRB1660CT typically comes in a TO-220 or similar package. The '16' in the part number indicates a current rating of 16 Amperes, and '60' indicates a voltage rating of 60 Volts. The datasheet from Galaxy Semi-Conductor provides information on forward voltage drop versus current, reverse leakage current, surge current capability, and thermal resistance. Proper heat sinking is important to ensure that the diode operates within its specified temperature range. It is important to adhere to the manufacturer's recommended operating conditions for optimal performance and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6574 $58.0090
85+ $1.3594 $115.5490
135+ $1.3167 $177.7545
185+ $1.2751 $235.8935
235+ $1.2324 $289.6140
315+ $1.1053 $348.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess