EN
  • EN
  • DE

EMC CX-AT05-250 - EMC 250gb 5.4k 3.5in 3Gb ATA HDD for CX

Part No EMC CX-AT05-250 - EMC 250gb 5.4k 3.5in 3Gb ATA HDD for CX
Manufacturer EMC
Catalog Hard Drives
Description EMC 250gb 5.4k 3.5in 3Gb ATA HDD for CX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398999-EMC CX-AT05-250 - EMC 250gb 5.4k 3.5in 3Gb ATA HDD for CX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC CX-AT05-250 - EMC 250gb 5.4k 3.5in 3Gb ATA HDD for CX CAD Model

Description

The EMC CX-AT05-250 hard disk drive is a robust and reliable storage solution, designed with the needs of enterprise-level operations in mind. With a storage capacity of 250GB, this HDD provides ample space for data storage, making it a practical choice for businesses looking for a mix of performance and capacity. Operating at a speed of 5,400 RPM (revolutions per minute), it strikes a balance between energy efficiency and access speed, suitable for applications that demand consistent performance without the need for high-speed data retrieval. Encased in a 3.5-inch form factor, the EMC CX-AT05-250 integrates seamlessly into the EMC CX series of storage systems, known for their reliability and functionality in enterprise environments. This HDD features a 3Gb ATA interface, supporting a moderately fast data transfer rate that can accommodate the demands of day-to-day enterprise operations, including file sharing, data backup, and archiving tasks. The EMC CX-AT05-250 is engineered for durability and long-term reliability, embodying EMC's commitment to providing high-quality storage solutions that businesses can depend on. Its compatibility with the EMC CX series ensures that it can be easily integrated into existing storage systems, offering a straightforward way to expand storage capacity without the need for significant infrastructure changes. This hard disk drive represents a sensible investment for businesses looking to enhance their storage capabilities with a balance of performance, reliability, and capacity.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess