EN
  • EN
  • DE

DELL PS6000 - Equallogic PS6000 16x3.5 CTO

Part No DELL PS6000 - Equallogic PS6000 16x3.5 CTO
Manufacturer Dell
Catalog Storage Machines
Description Equallogic PS6000 16x3.5 CTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1397367-DELL PS6000 - Equallogic PS6000 16x3.5 CTO
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PS6000 - Equallogic PS6000 16x3.5 CTO CAD Model

Description

The DELL PS6000 forms a core part of the Equallogic PS Series, characterized by its robust storage capabilities and designed to serve the critical storage requirements of businesses. As a Configure-To-Order (CTO) model, it allows for customizable storage solutions to perfectly match specific business needs, both in terms of capacity and performance. This storage array is engineered with 16 bays capable of housing 3.5-inch drives, providing a balance between density and performance. The PS6000 is adaptable to various drive types including SATA, Near-Line SAS, and SAS, offering flexibility in defining the price-performance ratio that best suits an organization's requirements. Its architecture is designed for high performance and reliability, ensuring that data is readily accessible when needed and secure against potential threats or failures. Advanced features such as automated tiered storage, snapshots, replication, and integrated SAN management functionalities make the PS6000 a comprehensive storage solution that addresses a wide array of data storage challenges. With support for multi-protocol interfaces, it ensures compatibility with a variety of network environments, enhancing its integration capabilities. The PS6000 is ideal for organizations looking for a scalable, high-performance storage solution that can grow with their needs, providing efficient data management and protection strategies to safeguard valuable information.

You May Also Be Interested in

Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
Compellent SC280 84x3.5 2xController 2xPSU
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
EqualLogic M4110 chasis 14x2.5
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2x16GB FC Controller
Need more? Email Us
Dell
PowerVault 124T Frontloader
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess