EN
  • EN
  • DE

DELL ST600MM0088-EQL - 600GB 10K 2.5 SAS 12G EQL ST600MM0088

Part No DELL ST600MM0088-EQL - 600GB 10K 2.5 SAS 12G EQL ST600MM0088
Manufacturer Dell
Catalog Hard Drives
Description 600GB 10K 2.5 12G EQL ST600MM0088
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391699-DELL ST600MM0088-EQL - 600GB 10K 2.5 SAS 12G EQL ST600MM0088
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL ST600MM0088-EQL - 600GB 10K 2.5 SAS 12G EQL ST600MM0088 CAD Model

Description

The DELL ST600MM0088-EQL hard drive is specifically designed to cater to the rigorous demands of enterprise-level storage environments, delivering high performance, reliability, and scalability. This drive offers 600GB of storage capacity, making it well-suited for applications that require high-speed access to moderate amounts of data, such as databases, online transaction processing, and high-performance computing tasks. With a rotational speed of 10,000 RPM, it provides fast data access times, improving system responsiveness and application performance. The 2.5-inch form factor ensures compatibility with a variety of enterprise server and storage platforms, while also allowing for efficient space utilization in dense server environments. Featuring a SAS 12Gbps interface, this drive delivers enhanced data transfer speeds and reliability over its predecessors, supporting the fast-paced data needs of modern enterprises. The DELL ST600MM0088-EQL is part of Dell's EqualLogic series, meaning it is optimized for use in Dell storage arrays, offering seamless integration and performance enhancements specific to EqualLogic systems. Reliable and built for heavy-duty use, this hard drive is an ideal choice for businesses seeking to optimize their storage solutions for better performance and efficiency.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess