EN
  • EN
  • DE

DELL V7RN3 - 8TB 7.2K 3.5 SAS 12G SED V7RN3

Part No DELL V7RN3 - 8TB 7.2K 3.5 SAS 12G SED V7RN3
Manufacturer Dell
Catalog Hard Drives
Description 8TB 7.2K 3.5 SAS 12G SED V7RN3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390633-DELL V7RN3 - 8TB 7.2K 3.5 SAS 12G SED V7RN3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL V7RN3 - 8TB 7.2K 3.5 SAS 12G SED V7RN3 CAD Model

Description

The DELL V7RN3 represents a reliable and secure storage solution, featuring an 8TB capacity hard drive designed for optimal performance and data security. With a rotational speed of 7,200 RPM, this 3.5-inch SAS drive ensures fast data access and high throughput, making it an ideal choice for enterprise storage systems, data centers, and critical business operations that require 24/7 availability. As a Self-Encrypting Drive (SED), the DELL V7RN3 employs encryption technology to provide comprehensive data protection at rest, safeguarding sensitive information against unauthorized access. The drive utilizes a 12G SAS interface, offering high data transfer speeds and compatibility with a wide range of servers and storage arrays. Its large storage capacity allows businesses to efficiently manage expanding data volumes, supporting a variety of applications including databases, file services, and backup solutions. The V7RN3 drive's combination of performance, capacity, and security features make it a dependable choice for organizations looking to strengthen their data infrastructure.

You May Also Be Interested in

IBM
IBM 36.4GB FC
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess