EN
  • EN
  • DE

DELL Y1D71 - Intel E5-2660V4 2.00GHz 14C 35M 105W

Part No DELL Y1D71 - Intel E5-2660V4 2.00GHz 14C 35M 105W
Manufacturer Dell
Catalog CPU
Description Intel E5-2660V4 2.00GHz 14C 35M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390108-DELL Y1D71 - Intel E5-2660V4 2.00GHz 14C 35M 105W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL Y1D71 - Intel E5-2660V4 2.00GHz 14C 35M 105W CAD Model

Description

The DELL Y1D71 encapsulates the power and reliability of the Intel E5-2660V4 processor, designed for demanding data centers and complex computational tasks. Operating at 2.00GHz, with turbo boost capabilities enhancing its performance under workloads, it is equipped with 14 cores and a generous 35MB of cache, allowing for efficient handling of multiple threads and processes simultaneously. The 105W TDP underscores its efficiency, delivering high computational power with a relatively modest energy consumption. This processor supports advanced Intel technologies such as vPro, Turbo Boost, and Hyper-Threading, making it ideal for virtualization, cloud computing, enterprise environments, and more. Its compatibility with newer DDR4 memory provides the bandwidth needed for high-performance computing tasks, data analytics, and running sophisticated business applications. The DELL Y1D71 is a versatile, high-performance processor that represents a significant investment in the future-readiness, scalability, and efficiency of IT infrastructures.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess