EN
  • EN
  • DE

DELL Y4VWW - 120GB SSD 1.8 SATA 6G MZ8LM120HCFD

Part No DELL Y4VWW - 120GB SSD 1.8 SATA 6G MZ8LM120HCFD
Manufacturer Dell
Catalog Hard Drives
Description DELL Y4VWW. SSD capacity: 120 GB, SSD form factor: 1.8", Component for: Server/workstationIncrease the storage capacity of your Dell™ System with 120GB Solid State Drive from Dell. It boasts a storage capacity of up to 120GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391418-DELL Y4VWW - 120GB SSD 1.8 SATA 6G MZ8LM120HCFD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL Y4VWW - 120GB SSD 1.8 SATA 6G MZ8LM120HCFD CAD Model

Description

The DELL Y4VWW is an enterprise-grade solid-state drive (SSD) that brings the speed and efficiency of NAND flash storage to servers and data centers. With a compact 1.8-inch form factor and 120GB capacity, this SATA SSD is designed for use in space-constrained environments needing a performance boost, such as blade servers, networking devices, and compact embedded systems. Leveraging a 6Gb/s SATA interface, it offers rapid data transfer rates and quick access times, dramatically reducing boot times, application load times, and overall system responsiveness compared to traditional hard disk drives (HDDs). The MZ8LM120HCFD model is engineered with Samsung's reputable flash memory technology, ensuring high reliability, endurance, and energy efficiency. It is particularly suited for read-intensive applications and workloads that benefit from the speed and durability of SSDs, such as web hosting, light database operations, and virtual desktop infrastructures. With its blend of compact size, robust performance, and reliability, the DELL Y4VWW SSD is an excellent choice for upgrading enterprise and data center applications to solid-state technology.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess