Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Dialight
Series CL2
Package Bulk
Product Status Obsolete
Type LED Engine
Color White, Cool
CCT (K) 5000K
Configuration Linear Light Strip, Plug and Play
Luminous Flux @ Current/Temperature 342lm (Typ)
Temperature - Test 25°C
Features With Connector
Size / Dimension 911.35mm L x 25.40mm W
Lens Type Flat
Base Product Number CL2C
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 771545-CL2CC
Ultra Librarian 3D Model Ultra Librarian CL2CC CAD Model

Description

The 771545-CL2CC is a cool white LED engine module from Dialight's CL2 series.

  • Package: Bulk
  • Length: 911.35mm
  • Width: 25.40mm
  • Configuration: Linear light strip
  • Design: Plug and play
  • Color Temperature: 5000K
  • Luminous Flux (Typical): 342lm
  • Status: Obsolete

You May Also Be Interested in

Luminus Devices Inc.
LED COB CXM-32 GEN4 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-32-35-80-54-AC40-F5-3
Cree Inc.
LED COB XLAMP NEUT WHT SQU 4000K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB440F
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
ECAD model for XQEAWT-H0-0000-00000HBE8-SB01
Samsung
LED MOD HORT L2 WH LNR STR 5390K
Need more? Email Us
ECAD model for SL-B8R5C9H1AWW
Citizen
LED COB CL-L104 WHT RECT 5000K
Need more? Email Us
ECAD model for CL-L104-C3N-F
Inspired LED, LLC
LED ENG NW 3LEDS 4200K 12M REEL
Need more? Email Us
ECAD model for 12V-MB-PW-12M
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-22-35-80-54-AC30-F4-3
Citizen
LED COB CLU721 NEUT WH SQ 4000K
Need more? Email Us
ECAD model for CLU721-1206C4-403M2K1
Seoul Semiconductor Inc.
LED COB ZC40 COOL WHT SQU 5000K
Need more? Email Us
ECAD model for SDW05F1C-K2/L1-CA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention