EN
  • EN
  • DE

XB8X-DMRS-001

Part No XB8X-DMRS-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ CAST SMD / General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee ™ SX 868
Package Tray
RF Family/Standard General ISM < 1GHz
Frequency 863MHz ~ 870MHz
Data Rate 80kbps
Power - Output 13dBm
Sensitivity -113dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, Castellation
Utilized IC / Part ADF7023
Voltage - Supply 2.4V ~ 3.6V
Current - Receiving 40mA
Current - Transmitting 55mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 37-SMD Module
Base Product Number XB8X
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1340658-XB8X-DMRS-001
Ultra Librarian 3D Model Ultra Librarian XB8X-DMRS-001 CAD Model

Description

The XBee SX 868 is a RF transceiver module that belongs to the RF and wireless category. Digi

  • Frequency: 863MHz ~ 870MHz
  • Data Rate: 80kbps
  • Standard Package: 36
  • Package Type: Tray
  • Module/Board Type: Surface Mount
  • Antenna Type: Not Included, Castellation
  • Power Output: 13dBm
  • Sensitivity: -113dBm
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess