EN
  • EN
  • DE

MCR8D

Part No MCR8D
Manufacturer Digitron Semiconductors
Description SILICON CONTROLLED RECTIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer DigitrON Semiconductors
Win Source Part Number 1221307-MCR8D
Manufacturer Homepage www.digitroncorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR8D CAD Model

Description

The MCR8D is a silicon controlled rectifier (SCR) manufactured by Digitron Semiconductors. It's designed for medium-current switching applications requiring high blocking voltage and surge current capability.

Applications:

  • Phase control circuits
  • Motor control
  • Power supplies
  • Lighting control
  • Battery chargers
  • Solid-state relays

Features:

  • High blocking voltage capability
  • High surge current capability
  • Glass passivated junction for improved reliability
  • Sensitive gate triggering
  • Available in through-hole packages (e.g., TO-220)
  • RoHS compliant

Benefits:

  • Efficient control of AC power
  • Reliable performance in harsh environments
  • Easy to trigger with low gate current
  • Suitable for a wide range of power control applications
  • Long operating life due to robust construction

Additional Details:

The MCR8D SCR is characterized by its ability to handle relatively high voltages and currents. Its glass-passivated junction ensures long-term stability and resistance to moisture and contaminants. The sensitive gate characteristic allows it to be easily triggered by a low-current signal, simplifying the design of control circuits. It is commonly used in applications where precise control of AC power is required, such as in light dimmers, motor speed controllers, and temperature regulators. The specific voltage and current ratings vary depending on the exact MCR8D variant (e.g., MCR8D-1, MCR8D-2), so consulting the datasheet is crucial for proper application.

When using the MCR8D, it's important to consider the thermal management requirements. A heatsink may be necessary to dissipate heat generated during operation, especially at higher currents. Proper gate drive circuitry is also essential to ensure reliable triggering and prevent damage to the device. Care should be taken to avoid exceeding the maximum voltage and current ratings to prevent device failure.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess