The RM06FTN3001 is a 6mm carbon film resistor from TA-I Technology Co., Ltd. It is designed for general purpose applications requiring a small, reliable, and fixed-value resistor. The RM06 series features a flameproof epoxy coating and provides stable performance under various conditions.
Applications
- General electronics circuits
- Current limiting in electronic devices
- Voltage division in analog circuits
- Consumer electronic products
- Power supplies
- Instrumentation applications
Features
- Compact size (6mm diameter)
- Carbon film resistive element for cost-effectiveness
- Flameproof epoxy coating for enhanced safety
- Fixed resistance value of 3.0 kΩ
- High stability under different operating conditions
- Excellent price-performance ratio
Benefits
- Small size permits high-density mounting on PCBs.
- Carbon film provides an economical solution for numerous applications.
- Flameproof coating enhances the safety and reliability of the resistor.
- Consistent performance ensures predictable circuit behavior.
- Wide operating temperature range allows for use in diverse environments.
Technical Specifications
The RM06FTN3001 has a resistance value of 3.0 kΩ (3001 = 300 x 10^1). The resistance tolerance is typically ±1% or ±5%, consult the datasheet for the exact tolerance. The power rating is commonly 0.125W (1/8W). The maximum operating voltage will depend on the resistance and power rating; please consult the TA-I datasheet for specific voltage ratings. The operating temperature range is typically -55°C to +155°C.
These resistors are RoHS compliant. Packaging options include tape and reel for automated assembly. The epoxy coating ensures good insulation and protection against humidity.