EN
  • EN
  • DE

1.5KE15A-T

Part No 1.5KE15A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 12.8V 21.2V DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 12.8V
Voltage - Breakdown (Minimum) 14.3V
Voltage - Clamping (Maximum) at Ipp 21.2V
Current - Peak Pulse (10/1000μs) 71A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number 1.5KE15
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1120803-1.5KE15A-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1.5KE15A-T CAD Model

Description

Product Overview: 1.5KE15A-T from Diodes Incorporated

The 1.5KE15A-T is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and surges, providing reliable and efficient overvoltage protection.

Key Features

  • Transient Protection: The 1.5KE15A-T can clamp transient voltages and dissipate high surge energy, safeguarding electronic components from voltage transients induced by system inductances and lightning strikes.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, this diode is capable of handling significant power spikes without damage.
  • Breakdown Voltage: It has a standoff voltage of 12.8 volts, with a minimum breakdown voltage of 14.3 volts, ensuring a wide margin of safety for electronic circuits operating around this voltage level.
  • Unidirectional Protection: As a unidirectional TVS diode, the 1.5KE15A-T provides protection in one direction, making it ideal for DC voltage applications where polarity is fixed.
  • Operating Temperature: It can operate within a wide temperature range of -55°C to +175°C, making it suitable for various challenging environments.
  • Package: The device is available in a molded plastic over glass passivated junction, in a DO-201 package, which is known for its robustness and mechanical strength.

Applications

The 1.5KE15A-T is versatile and can be used in a multitude of applications where voltage surge protection is critical. Common applications include:

  • Industrial systems
  • Telecommunication devices
  • Power supply units
  • Automotive systems
  • Consumer electronics

With its ability to protect against high energy transients and its high reliability, the 1.5KE15A-T from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. Its robust design and comprehensive features make it a key component in any circuit where transient voltage protection is a priority.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess