EN
  • EN
  • DE

1N4148W-7-07-F

Part No 1N4148W-7-07-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 149994-1N4148W-7-07-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4148W-7-07-F CAD Model

Description

Product Overview: 1N4148W-7-07-F from Diodes Incorporated

The 1N4148W-7-07-F is a high-speed switching diode manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed specifically for applications requiring a fast switch and is commonly used in various electronic circuits, including signal processing, power management, and logic systems.

Key Features

  • Fast Switching Speed: The 1N4148W-7-07-F is optimized for fast switching operations, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which translates to reduced power loss and improved efficiency in circuit operation.
  • SOD-123 Flat Lead Package: Encased in a small SOD-123 flat lead package, it is ideal for surface mount technology (SMT) and offers a compact footprint for densely packed PCBs.
  • High Reliability: With Diodes Incorporated's reputation for quality, this diode offers high reliability and performance consistency.
  • Lead-Free and RoHS Compliant: The 1N4148W-7-07-F is lead-free and meets RoHS environmental standards, ensuring compliance with global environmental regulations and a reduced ecological footprint.
  • Continuous Reverse Voltage: It can withstand a continuous reverse voltage of 75V, providing a good margin for safety in various applications.

Applications

The versatility of the 1N4148W-7-07-F allows it to be used in a wide range of electronic circuits. Some of the typical applications include:

  • High-speed switching in digital circuits
  • Power management systems
  • Logic level conversion
  • Protection circuits
  • Rectification in low-power applications

Product Specifications

Parameter Value Package SOD-123 Max Repetitive Reverse Voltage (V<sub>RRM) 75V Forward Continuous Current (I<sub>F) 150mA Reverse Recovery Time (t<sub>rr) 4ns Operating Junction Temperature Range -65°C to +150°C

With its robust design and reliable performance, the 1N4148W-7-07-F from Diodes Incorporated is an excellent choice for designers looking for a compact, high-speed switching diode for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess