EN
  • EN
  • DE

1SMB5913B-13

Part No 1SMB5913B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 3.3V 5% 10Ohm 3000mW 2-Pin SMB T/R / DIODE ZENER SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power 550mW
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 100μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 713031-1SMB5913B-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 1SMB5913B
ECCN ERA99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1SMB5913B-13 CAD Model

Description

Product Overview: 1SMB5913B-13 from Diodes Incorporated

The 1SMB5913B-13 is a robust surface-mount zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is part of a comprehensive family of zener diodes that offers excellent voltage regulation with a positive tolerance on the nominal zener voltage. It is specifically engineered to provide a reliable solution for voltage clamping applications, surge suppression, and voltage regulation in a wide range of electronic circuits.

With its SMB (DO-214AA) package, the 1SMB5913B-13 ensures a compact footprint on printed circuit boards, making it an ideal choice for space-constrained applications. This package is also known for its excellent power dissipation capabilities, which is critical for maintaining stability and performance in various operating conditions. The 1SMB5913B-13 has a power dissipation rating of 3 watts, which is sufficient for handling moderate power levels in circuit protection roles.

One of the key features of this zener diode is its wide zener voltage range, which spans from 3.3V to 200V. This allows designers to select the appropriate voltage level for their specific application needs. The 1SMB5913B-13 maintains a zener voltage of 3.3V with a tolerance of ±5%, ensuring precise voltage regulation.

In terms of safety and reliability, the 1SMB5913B-13 is constructed to meet rigorous industry standards. It is compliant with RoHS and REACH environmental directives, signifying that it is free from hazardous substances and suitable for use in environmentally-sensitive applications. Additionally, the component is characterized for operation from -55°C to +150°C, making it resilient across a broad range of temperature conditions.

Overall, the 1SMB5913B-13 from Diodes Incorporated stands out for its combination of compact size, efficient power dissipation, and precise voltage control. Whether used in consumer electronics, industrial systems, or telecommunications equipment, this zener diode offers a dependable solution for circuit protection and voltage regulation tasks.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess