EN
  • EN
  • DE

1SMB5916B-13

Part No 1SMB5916B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Power - Max 550mW
Impedance (Maximum) (Zzt) 6 Ohms
Current - Reverse Leakage at Vr 5μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811838-1SMB5916B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5916B-13 CAD Model

Description

Product Overview: 1SMB5916B-13

The 1SMB5916B-13 is a robust voltage regulator Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality electronic component is engineered to provide a precise voltage reference and is widely used in various applications, including power management, voltage stabilization, and protection circuits.

Key Features

  • Voltage Range: The 1SMB5916B-13 offers a nominal Zener voltage of 3.9V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant power levels, making it ideal for high-power applications.
  • Package: Housed in a SMB (Surface Mount Device) package, the 1SMB5916B-13 is designed for automated assembly processes and is well-suited for space-constrained applications.
  • Thermal Resistance: The thermal resistance junction to ambient in the SMB package is low, ensuring that the device can maintain its performance even under thermal stress.
  • Surge Capability: It is capable of withstanding surge currents, which is critical for protecting circuits against voltage spikes and transients.

Applications

  • Switching power supplies
  • Computers and peripherals
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Reliability and Quality Assurance

The 1SMB5916B-13 is manufactured by Diodes Incorporated, which is known for its commitment to quality and reliability. Each component is rigorously tested to ensure it meets the stringent requirements for performance and durability. The device is also compliant with industry standards, including RoHS, which restricts the use of certain hazardous materials in electronic components.

Conclusion

With its precise voltage regulation, high power dissipation, and robust surge handling capabilities, the 1SMB5916B-13 from Diodes Incorporated is an excellent choice for engineers and designers looking for a reliable Zener diode for their electronic designs. Its surface-mount package allows for efficient assembly and integration into a wide range of electronic products, ensuring optimal performance in a variety of applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess