EN
  • EN
  • DE

NN03-310

Part No NN03-310
Manufacturer Ignion (formerly Fractus)
Catalog RFID Antennas
Description TRIO MXTEND MULTIBAND ANTENNA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197000-NN03-310
Manufacturer Ignion
Category RF and Wireless -RF Antennas
Series TRIO mXTEND™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
RF Family/Standard Cellular, Navigation
Frequency Group Ultra Wide Band
Frequency Range 698MHz ~ 3.8GHz
Termination Solder
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NN03-310 CAD Model

Description

The 1197000 is an RF antenna manufactured by Ignion.

  • Category: RF and Wireless
  • Series: TRIO mXTEND™
  • Mounting Type: surface mount
  • Termination: solder
  • Frequency Range: 698MHz to 3.8GHz
  • Antenna Type: ultra-wideband
  • Applications: cellular and navigation systems
  • Product Status: active
  • Packaging: tape and reel

You May Also Be Interested in

Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.4998
Molex, LLC
WIFI 6E AUTOMOTIVE FLEXIBLE ANTE
Need more? Email Us
Ignion (formerly Fractus)
TRIO MXTEND MULTIBAND ANTENNA
Lowest to $2.3283
Molex, LLC
ANTENNA 2.4/5GHZ MIMO 4X4 100MM
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Need more? Email Us
Murata Electronics North America
COM-M
Need more? Email Us
Wurth Electronics Inc
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD
Need more? Email Us
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
TE Connectivity
HELICAL ANTENNA FOR IOT, T&R PKG
Lowest to $0.8129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,435 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess