EN
  • EN
  • DE

HMC962LC4

Part No HMC962LC4
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP GP 7.5GHZ-26.5GHZ 24CSMT / RF Amplifier IC General Purpose 7.5GHz ~ 26.5GHz 24-CQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 7.5GHz ~ 26.5GHz
P1dB 13dBm
Gain 13dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 3.5V
Current - Supply 70mA
Mounting SMD (SMT)
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC962
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-3231,-2735-HMC962LC4,505-HMC962LC4,1127-3231-ND,2156-HMC962LC4-505,HMC962LC4-ND
Standard Package 1
Win Source Part Number 1032998-HMC962LC4
Ultra Librarian 3D Model Ultra Librarian HMC962LC4 CAD Model

Description

The HMC962LC4 from Analog Devices Inc. is a high-performance Gallium Arsenide (GaAs) pseudomorphic High Electron Mobility Transistor (pHEMT) Distributed Power Amplifier that operates within the DC to 30 GHz frequency range. Encased in a compact 4x4 mm leadless chip carrier package, this amplifier is designed to deliver exceptional output power and gain while maintaining excellent linearity and noise figure performance.

Key Features:

  • Frequency Range: This amplifier is versatile, catering to a wide frequency range from DC to 30 GHz, making it suitable for a broad array of applications including military, space, and fiber optics.
  • Output Power: The HMC962LC4 provides +28 dBm of saturated output power, ensuring strong signal amplification in demanding environments.
  • Gain: With a high gain of 13 dB, this amplifier enhances signal strength effectively across its operating frequency range.
  • Return Loss: It features excellent input and output return loss, which minimizes signal reflections and maximizes efficiency.

Applications:

The HMC962LC4 is engineered to meet the demanding requirements of a variety of applications. Its wide bandwidth and high linearity make it an ideal choice for:

  • Electronic Warfare (EW) and Electronic Counter Measures (ECM)
  • Test Instrumentation
  • Telecommunications and Satellite Communications
  • Fiber Optic and Broadband Networks

Advantages:

Analog Devices Inc. is renowned for its commitment to delivering cutting-edge technology. The HMC962LC4 is a testament to this, offering several advantages:

  • High Performance: With its high output power and gain, this amplifier ensures robust performance across a wide frequency range.
  • Reliability: Manufactured by a leader in semiconductor design, the HMC962LC4 is built for reliability and durability in various environments.
  • Integration: The compact 4x4 mm LCC package allows for easy integration into a multitude of circuit designs, saving space and reducing overall system complexity.

Whether it's for advanced communication systems or precision instrumentation, the HMC962LC4 Distributed Power Amplifier stands out as a high-quality component that can significantly enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.1855 $88.1855
2+ $85.4297 $170.8594
3+ $82.6739 $248.0217
4+ $79.9181 $319.6724
5+ $71.6507 $358.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess