EN
  • EN
  • DE

ACAG0301-2450-T

Part No ACAG0301-2450-T
Manufacturer Abracon LLC
Catalog RFID Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201829-ACAG0301-2450-T
Win Source Part Number Cross
Manufacturer Abracon LLC
Category RF and Wireless RF Antennas
Series ACAG
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
RF Family/Standard Bluetooth, General ISM, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.45GHz
Frequency Range 2.4GHz ~ 2.5GHz
Ultra Librarian 3D Model Ultra Librarian ACAG0301-2450-T CAD Model

Description

The ACAG RF antenna from Abracon LLC is a high-quality component designed for reliable wireless communication. Bold the product name (e.g., BAV99S,135 → ACAG RF antenna) and manufacturer (e.g., Nexperia USA Inc. → Abracon LLC).

  • Frequency Range: 2.4GHz to 2.5GHz
  • Applications: Bluetooth, general ISM, and WiFi
  • Frequency Group: UHF (2GHz to 3GHz)
  • Frequency: 2.45GHz
  • Package: Tape & Reel (TR) cut tape (CT) Digi-Reel format
  • Status: Active

You May Also Be Interested in

Johanson Technology Inc.
RF ANT 783MHZ CHIP SOLDER SMD
Need more? Email Us
EPCOS (TDK)
RFID ANTENNA 125KHZ
Lowest to $3.2015
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Need more? Email Us
Molex, LLC
RF ANT 2.4417GHZ/5.415GHZ PCB
Need more? Email Us
Murata Electronics North America
COM-M
Lowest to $6.8182
Premo
RFID ANT 125KHZ 50.8X10.6X6.8MM
Lowest to $3.1724
Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
Molex, LLC
GPS L1/L5 & GLONASS 36MM STACKED
Need more? Email Us
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.4998

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4998 $52.4790
245+ $0.4101 $100.4745
380+ $0.3973 $150.9740
525+ $0.3845 $201.8625
675+ $0.3717 $250.8975
905+ $0.3332 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess