EN
  • EN
  • DE

1SMB5949B-13

Part No 1SMB5949B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 100V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 100V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 250 Ohms
Current - Reverse Leakage at Vr 1μA at 76V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802135-1SMB5949B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5949B-13 CAD Model

Description

Product Overview: 1SMB5949B-13 from Diodes Incorporated

The 1SMB5949B-13 is a high-quality Zener diode from Diodes Incorporated, designed to provide a reliable voltage regulation solution for a wide range of electronic applications. This product is part of the 1SMB59xxB series, which is known for its excellent performance in voltage stabilization tasks.

Key Features

  • Power Dissipation: The 1SMB5949B-13 boasts a power dissipation of 3 watts, making it suitable for handling moderate power levels in circuit designs.
  • Zener Voltage Range: This component offers a Zener voltage range of 11 volts, providing precise voltage regulation for your electronic circuits.
  • Surge Current Capability: It is designed to withstand surge currents, ensuring durability and reliability under transient conditions.
  • Package: The device comes in a surface-mount SMB package, which is ideal for automated assembly processes and saves space on printed circuit boards (PCBs).
  • Temperature Stability: With a wide operating temperature range, the 1SMB5949B-13 maintains consistent performance across various environmental conditions.

Applications

The 1SMB5949B-13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Voltage reference
  • Industrial and consumer electronic equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The 1SMB5949B-13 is manufactured with stringent quality control processes, ensuring it meets the industry standards for performance and reliability. Users can trust this Zener diode to offer consistent voltage regulation and protection in their electronic designs.

Easy Integration

Thanks to its SMB package, the 1SMB5949B-13 is easy to integrate into existing designs, providing designers with a flexible and compact solution for voltage regulation needs. Its surface-mount design allows for efficient assembly, making it a convenient choice for high-volume production.

Overall, the 1SMB5949B-13 from Diodes Incorporated is an excellent choice for engineers and designers looking for a dependable Zener diode that combines performance with practicality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1228 $58.3300
1,150+ $0.1009 $116.0350
1,780+ $0.0976 $173.7280
2,445+ $0.0945 $231.0525
3,165+ $0.0914 $289.2810
4,235+ $0.0819 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess