Introducing Product 2DA12130 from Diodes Incorporated
The 2DA12130 is a high-performance bipolar junction transistor (BJT) developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This NPN transistor is designed for general-purpose amplifier and switching applications, offering a perfect blend of efficiency and reliability for a wide range of electronic circuits.
Constructed with epitaxial planar technology, the 2DA12130 boasts excellent parameters that make it suitable for a variety of uses. With a collector-emitter voltage (V<sub>CEO) of 100V and collector current (I<sub>C) of up to 1A, it can handle moderate power applications with ease. The device also features a collector-base voltage (V<sub>CBO) of 100V and emitter-base voltage (V<sub>EBO) of 5V, providing a good safety margin for different operating conditions.
The 2DA12130's power dissipation (P<sub>D) is rated at 1W, which ensures that the device can maintain its performance without overheating, even under continuous operation. Its transition frequency (f<sub>T) is specified at 150MHz, making it an excellent choice for applications requiring high-speed switching. The low saturation voltage and high gain bandwidth product further enhance its suitability for amplification purposes.
Diodes Incorporated has packaged the 2DA12130 in a small and efficient SOT-23 package, which is not only space-saving but also allows for easy integration into various circuit designs. The compact size does not compromise its thermal and electrical performance, which is critical for maintaining the longevity and reliability of the product.
With its robust performance and versatile characteristics, the 2DA12130 from Diodes Incorporated is an ideal component for designers looking to create efficient and durable electronic products. Whether it's for amplification, switching, or a combination of both, the 2DA12130 is a trustworthy and cost-effective solution that meets the stringent requirements of modern electronic applications.
For detailed specifications and application notes, interested parties are encouraged to visit the Diodes Incorporated website or contact their local sales representative.