EN
  • EN
  • DE
  • IT

74AHCT595T16-13

Part No 74AHCT595T16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description AHC HIGH PIN COUNT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Shift Shift Register 1 Element 8 Bit 16-TSSOP
Manufacturer Diodes Incorporated
Series 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74AHCT595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AHCT595T16-13DITR, 74AHCT595T16-13DIDKR, 74AHCT595T16-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908073-74AHCT595T16-13
Ultra Librarian 3D Model Ultra Librarian 74AHCT595T16-13 CAD Model

Description

Product Overview: 74AHCT595T16-13 from Diodes Incorporated

The 74AHCT595T16-13 is a high-performance, 8-bit shift register with output latches and designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This integrated circuit (IC) is part of the 74AHCT series, which is known for its high-speed CMOS technology and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHCT595T16-13 is ideal for a wide range of applications, including industrial control systems, data processing, and consumer electronics.

Key Features:

  • Shift Register: The device includes an 8-bit serial-in, parallel-out shift register, which allows for the conversion of serial data to parallel output data.
  • Output Latches: It also features 8-bit D-type storage latches that hold the parallel output data, providing stability and reliability in output data retention.
  • High-Speed Operation: With its advanced CMOS technology, the 74AHCT595T16-13 offers high-speed operation, ensuring quick data processing and reduced transition times.
  • Output Drive Capability: The IC can drive up to 15 LSTTL loads, ensuring compatibility with a variety of digital circuits and the ability to drive multiple devices.
  • Wide Operating Voltage: It operates within a wide voltage range of 4.5V to 5.5V, making it versatile for use in different power environments.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.

Applications:

The 74AHCT595T16-13's flexibility and performance make it suitable for a diverse range of applications, including:

  • LED displays and LED lighting systems
  • Serial-to-parallel data conversion
  • Data storage and retrieval systems
  • Instrumentation and test equipment
  • Communication systems
  • Embedded systems

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality components. The 74AHCT595T16-13 is manufactured under strict quality control standards, ensuring reliability and performance consistency for every application it is used in. Its robust design allows it to operate effectively even under challenging environmental conditions.

For detailed specifications, application notes, and additional resources, customers should consult the datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.6403
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $5.4912
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5838
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.2120
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4717
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2488 $51.0040
490+ $0.2042 $100.0580
760+ $0.1978 $150.3280
1,045+ $0.1914 $200.0130
1,355+ $0.1850 $250.6750
1,810+ $0.1659 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess