EN
  • EN
  • DE

MC74VHC595DR2

Part No MC74VHC595DR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description SERIAL IN PARALLEL OUT / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74VHC595
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637289-MC74VHC595DR2
Ultra Librarian 3D Model Ultra Librarian MC74VHC595DR2 CAD Model

Description

ON Semiconductor MC74VHC595DR2 8-Bit Shift Register

The ON Semiconductor MC74VHC595DR2 is a high-performance, 8-bit shift register designed for use in a wide range of digital applications. This integrated circuit is part of the VHC family, known for its versatility and compatibility with TTL logic levels. The MC74VHC595DR2 is particularly suited for expanding the width of input/output ports in microcontroller-based systems, serial-to-parallel data conversion, and driving LEDs or other display elements.

Key Features

  • Logic Type: 8-Bit Serial to Parallel Shift Register
  • Operating Voltage: 2V to 5.5V, accommodating a variety of logic levels and making it suitable for battery-operated devices.
  • High-Speed Operation: Capable of shifting at a high clock frequency, which is essential for rapid data processing and real-time applications.
  • Output Drive Capability: Provides standard outputs with the ability to drive 15 LSTTL loads, ensuring compatibility with various digital circuits.
  • Pin and Function Compatibility: The MC74VHC595DR2 is pin-compatible with standard 74HC595 devices, allowing for easy integration into existing designs without significant redesign.
  • Low Power Consumption: The device features low quiescent current, which is ideal for power-sensitive applications.
  • Multiple Package Options: Available in a variety of packages including SOIC, TSSOP, and PDIP, providing flexibility for different PCB layouts and assembly processes.

Applications

The MC74VHC595DR2 is particularly useful in applications that require additional I/O lines or need to convert serial data to parallel form. It is commonly used in:

  • Microcontroller systems
  • LED displays and LED matrices
  • Data acquisition systems
  • Communication systems
  • Instrumentation and control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74VHC595DR2 is manufactured under strict quality control standards, ensuring reliable performance and longevity in your electronic designs. Whether you're working on a simple hobby project or a complex industrial system, the MC74VHC595DR2 from ON Semiconductor is an excellent choice for your shift register needs.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess