Diodes Incorporated 74AUP1G06FS3-7 Product Overview
The 74AUP1G06FS3-7 from Diodes Incorporated is a high-performance, single inverter gate designed for optimal functionality in a compact footprint. This advanced logic gate is part of the ultra-low power AUP (Advanced Ultra-low Power) family, which is renowned for its low power consumption and high-speed operation. The 74AUP1G06FS3-7 is particularly suitable for use in battery-powered devices, portable applications, and any other systems where power efficiency is paramount.
This inverter gate operates over a wide voltage range of 0.8V to 3.6V, allowing it to be used in various logic level systems without the need for level shifting. The device is characterized by its low static and dynamic power consumption, with a typical I_CC of just 0.9 µA, significantly reducing the overall power requirements of the electronic systems it is integrated into.
The 74AUP1G06FS3-7 is housed in a compact 6-pin SOT-363 package, making it an ideal choice for space-constrained applications. Despite its small size, it offers robust performance with a high tolerance for ESD (Electrostatic Discharge) events, withstanding up to ±8kV human body model (HBM) protection. This level of durability ensures that the gate remains reliable and stable throughout its operational life, even in challenging environmental conditions.
Key features of the 74AUP1G06FS3-7 include:
- Ultra-low power consumption for extended battery life
- Operating voltage range of 0.8V to 3.6V
- Low I_CC of 0.9 µA
- High ESD protection (±8kV HBM)
- Compact SOT-363 package for space-saving designs
- High-speed operation
- Wide operating temperature range of -40°C to +125°C
Whether it's for mobile devices, wearable technology, or any other portable electronics, the 74AUP1G06FS3-7 from Diodes Incorporated provides a reliable and energy-efficient solution for inverting signal functions. Designers and engineers can trust this component to deliver high performance while maintaining a minimal power footprint in their electronic designs.