EN
  • EN
  • DE

AH9280Z4-G1

Part No AH9280Z4-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF TO-94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS, Power MOSFET
Applications Fan Motor Driver
Output Current 600mA
Supply Voltage - Operating 2.5 V to 16 V
Voltage - Load 2.5 V to 16 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-94
Win Source Part Number 051736-AH9280Z4-G1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH9280Z4-G1 CAD Model

Description

The AH9280Z4-G1 is a cutting-edge semiconductor device from Diodes Incorporated, a leading manufacturer and supplier of high-quality discrete and analog semiconductor products. This component is designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

Key Features

  • High Efficiency: The AH9280Z4-G1 is engineered to provide high efficiency, which is crucial for minimizing energy consumption and heat generation in electronic circuits.
  • Durability: Built with robust materials, this product is designed to withstand the test of time, ensuring a long operational lifespan in a variety of applications.
  • Compact Form Factor: The small size of the AH9280Z4-G1 makes it ideal for use in space-constrained applications, allowing for greater flexibility in design and layout.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Low Power Consumption: The low power draw of the AH9280Z4-G1 helps to preserve battery life in portable devices and reduces power costs in stationary applications.

Applications

The AH9280Z4-G1 from Diodes Incorporated is versatile and can be used in a diverse array of applications, including but not limited to:

  • Power Management Systems
  • Consumer Electronics
  • Portable Devices
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The AH9280Z4-G1 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements expected by consumers and industry professionals alike.

Environmental Compliance

As part of Diodes Incorporated's dedication to environmental stewardship, the AH9280Z4-G1 is produced with eco-friendly materials and processes. The company strives to minimize the ecological footprint of its products throughout their life cycle, from manufacturing to disposal.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Allegro MicroSystems, LLC
Lowest to $2.1401

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1760 $81.5280
6+ $22.2984 $133.7904
9+ $21.6008 $194.4072
12+ $20.9043 $250.8516
15+ $20.2079 $303.1185
20+ $18.1173 $362.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess