EN
  • EN
  • DE

LM3429QMH/NOPB

Part No LM3429QMH/NOPB
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1419+
Reference case TSSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710784-LM3429QMH/NOPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3429QMH/NOPB CAD Model

Description

The LM3429QMH/NOPB is a versatile and high-performance LED driver from Texas Instruments, designed to manage and drive high power, high brightness LEDs with utmost efficiency and reliability. This advanced LED driver is suitable for a wide range of lighting applications, including automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Adjustable Output Current: The device allows precise control over the LED current, which can be adjusted through an external resistor. This feature provides flexibility in controlling the brightness of the LED to match specific application requirements.
  • Wide Input Voltage Range: The LM3429QMH/NOPB operates over a broad input voltage range, accommodating various power supply configurations and ensuring consistent performance across different environments and conditions.
  • Thermal Shutdown Protection: To prevent damage from overheating, the driver includes a thermal shutdown feature that automatically turns off the device when it exceeds a certain temperature threshold.
  • PWM Dimming Capability: With built-in Pulse Width Modulation (PWM) dimming control, the LM3429QMH/NOPB offers dynamic control over the LED's brightness, enabling energy savings and extending the LED's lifespan.

Quality and Reliability

As a product from Texas Instruments, the LM3429QMH/NOPB is manufactured with high standards of quality and reliability. It is available in a thermally enhanced, 20-pin HTSSOP package, which provides improved heat dissipation for stable operation even in high-power applications. The device is also lead-free and RoHS compliant, making it an environmentally friendly choice for LED driving solutions.

Applications

The LM3429QMH/NOPB's robust design and versatile features make it an ideal choice for a variety of applications. It can be used in:

  • Automotive headlamps, tail lights, and interior lighting
  • Architectural and decorative lighting systems
  • Commercial and residential general lighting
  • Industrial high bay and area lighting
  • Portable and emergency lighting

With its combination of performance, flexibility, and reliability, the LM3429QMH/NOPB is a top-tier solution for any high-power LED driving requirement.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0015 $54.0090
14+ $7.3859 $103.4026
21+ $7.1551 $150.2571
29+ $6.9243 $200.8047
38+ $6.6935 $254.3530
50+ $6.0011 $300.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess