EN
  • EN
  • DE

74AUP1G07FW4-7

Part No 74AUP1G07FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1010-6
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X2-DFN1010-6
Family Name 74AUP1G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G07FW4-7DIDKR, 74AUP1G07FW47, 74AUP1G07FW4-7DICT, 74AUP1G07FW4-7DITR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908098-74AUP1G07FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07FW4-7 CAD Model

Description

Diodes Incorporated 74AUP1G07FW4-7 Logic Gate

The 74AUP1G07FW4-7 is a high-performance, single buffer gate with open-drain output from Diodes Incorporated. This advanced ultra-low power CMOS device is designed to operate with a power supply range of 0.8V to 3.6V, making it ideal for portable and battery-powered applications where power efficiency is crucial.

With its ultra-low static and dynamic power consumption, the 74AUP1G07FW4-7 is an excellent choice for energy-sensitive designs. The device features a very low input capacitance and a low propagation delay, ensuring fast response times in critical circuits without compromising power savings.

One of the key attributes of the 74AUP1G07FW4-7 is its open-drain output. This allows for the possibility to connect outputs from multiple devices together to implement wired-AND or wired-OR functions. Such a feature is particularly useful in various logic circuit designs, where signal merging is required.

The 74AUP1G07FW4-7 is housed in a lead-free, RoHS-compliant package, reflecting Diodes Incorporated's commitment to environmental sustainability. The compact form factor of the device, available in a 6-pin SOT-363 package, ensures a minimal footprint on the PCB, thereby providing more space for other components or enabling the design of smaller and more integrated circuits.

Additionally, this product offers ESD protection of up to 3.6V, which enhances the durability and reliability of the device in the face of static discharge events. This feature is particularly important for products that are frequently handled during installation or that are used in environments prone to static build-up.

In summary, the 74AUP1G07FW4-7 from Diodes Incorporated is a versatile and efficient solution for designers looking to incorporate a low-power buffer gate with open-drain output into their electronic systems. Its wide operating voltage range, low power consumption, and small package size make it an excellent choice for a wide range of applications, including portable devices, computing, and telecommunications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess