EN
  • EN
  • DE

74LV32AS14-13

Part No 74LV32AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SO / QUADRUPLE 2-INPUT OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801921-74LV32AS14-13
Ultra Librarian 3D Model Ultra Librarian 74LV32AS14-13 CAD Model

Description

The 74LV32AS14-13 is a high-performance, low-voltage CMOS logic device from Diodes Incorporated. This product belongs to the 74LV family, which is known for its low voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is designed to operate at a voltage range of 2V to 5.5V, making it suitable for battery-operated and portable devices where power efficiency is crucial.

Key Features

  • Logic Type: The device is a Quad 2-Input OR Gate, providing the logical OR function in digital circuits.
  • Supply Voltage Range: Operates across a wide voltage range from 2V to 5.5V, catering to various application needs.
  • High-Speed Operation: It is capable of fast switching, with propagation delays typically lower than conventional 74LS logic chips.
  • Low Power Consumption: The 74LV32AS14-13 is optimized for low power consumption, preserving battery life in portable applications.
  • Output Drive Capability: Can drive up to 8 LSTTL loads, providing ample current for interfacing with other logic families.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Package: Comes in a space-saving 14-pin TSSOP package, ideal for compact PCB layouts.

Applications

The 74LV32AS14-13 is versatile and can be used in a variety of applications, including:

  • Portable devices and battery-powered electronics
  • Control systems
  • Logic interface circuits
  • Embedded systems
  • Data processing

Quality and Reliability

Diodes Incorporated ensures that each 74LV32AS14-13 device meets stringent quality and reliability standards. Customers can trust this product for critical and long-term applications.

Ordering Information

To order the 74LV32AS14-13 or to request samples, please visit the Diodes Incorporated website or contact an authorized distributor. Ensure to reference the correct product code for accurate ordering and delivery.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess