EN
  • EN
  • DE

74LVC14AT14-13

Part No 74LVC14AT14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT INVERTER 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.4 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4.8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 007175-74LVC14AT14-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC14AT14-13 CAD Model

Description

Diodes Incorporated 74LVC14AT14-13 Hex Inverting Schmitt Trigger

The 74LVC14AT14-13 from Diodes Incorporated is a high-performance, six-channel inverting Schmitt trigger device designed to operate from a 1.65V to 5.5V power supply, making it suitable for a wide range of applications, including those that interface with 3.3V and 5V systems. This versatility in voltage compatibility ensures that the device can be used in mixed-voltage environments, which is common in modern electronic systems.

Each inverter in the 74LVC14AT14-13 utilizes Schmitt-trigger action, which provides the gates with hysteresis, a feature that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This characteristic is particularly beneficial in applications where noise is present on the signal lines, or when slow-rising or falling edges are encountered.

The device is offered in a TSSOP-14 (Thin Shrink Small Outline Package) configuration, which is a space-saving package ideal for applications where board space is at a premium. The 74LVC14AT14-13 is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating conditions, making it suitable for industrial, automotive, and consumer applications.

Key features of the 74LVC14AT14-13 include:

  • High noise immunity with Schmitt-trigger action
  • Wide operating voltage range (1.65V to 5.5V)
  • Low power consumption
  • Capability to drive up to 24mA at the output
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 250mA per JESDEC Standard

The device is also fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down.

In summary, the 74LVC14AT14-13 is a robust, versatile Schmitt trigger inverter that provides reliable performance for a myriad of digital applications. Its noise immunity, wide operating voltage range, and low-power consumption make it an excellent choice for designers looking to implement a high-performance inverting Schmitt trigger in their systems.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.1120 $58.2400
1,260+ $0.0919 $115.7940
1,950+ $0.0891 $173.7450
2,685+ $0.0862 $231.4470
3,470+ $0.0833 $289.0510
4,645+ $0.0746 $346.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,416 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess